ASTM International - ASTM A47/A47M-99(2014)

Standard Specification for Ferritic Malleable Iron Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 5
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification2 covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400°C (750°F).

1.2 No precise quantitative relationship can be stated between the properties of the iron in various locations of the same casting and those of a test specimen cast from the same iron (see Appendix X1).

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers ferritic malleable castings for general engineering usage. The castings are classified as Grade 32510. The chemical composition of the iron shall be such as to produce... View More

Document History

October 1, 2022
Standard Specification for Ferritic Malleable Iron Castings
1.1 This specification2 covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400?°C [750?°F]. 1.2 No precise quantitative...
November 1, 2018
Standard Specification for Ferritic Malleable Iron Castings
1.1 This specification2 covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400 °C [750 °F]. 1.2 No precise quantitative...
ASTM A47/A47M-99(2014)
April 1, 2014
Standard Specification for Ferritic Malleable Iron Castings
1.1 This specification2 covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400°C (750°F). 1.2 No precise quantitative relationship...
Standard Specification for Ferritic Malleable Iron Castings
1.1 This specification covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400°C (750°F). 1.2 No precise quantitative relationship...
October 1, 2004
Standard Specification for Ferritic Malleable Iron Castings
1.1 This specification covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 400°C (750°F). 1.2 No precise quantitative relationship...
August 10, 1999
Standard Specification for Ferritic Malleable Iron Castings
1.1 This specification covers ferritic malleable castings for general engineering usage at temperatures from normal ambient to approximately 750°F. 1.2 No precise quantitative relationship can be...
Advertisement