ASD-STAN - PREN 4126

Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Incremental Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) / 315 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 February 1993
Status: inactive
Page Count: 8

Document History

February 28, 1994
Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Incremental Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) /315 Degrees C
A description is not available for this item.
PREN 4126
February 1, 1993
Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Incremental Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement