ASD-STAN - PREN 4126

Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Incremental Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) /315 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 28 February 1994
Status: active
Page Count: 5

Document History

PREN 4126
February 28, 1994
Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Incremental Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) /315 Degrees C
A description is not available for this item.
February 1, 1993
Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Incremental Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement