MODUK - DEF STAN 81-39

Packaging of Rubber Hoses, Plastics Hoses, and Hose Assemblies

inactive
Organization: MODUK
Publication Date: 12 September 1997
Status: inactive
Page Count: 13
scope:

This Standard specifies the requirements for the packaging of rigid, flexible and preformed rubber or plastics hose and hose assemblies to Military Levels P, N and J.

It is based on a Primary Packaged Quantity (PPQ) of one.

The following types of hose and hose assemblies are covered by this Standard:

(a) Hydraulic and pneumatic.

(b) Chemical and gas (including airborne breathing systems).

(c) Automotive.

(d) General purpose and miscellaneous.

NOTE: This Standard is not applicable to "clean air" items. Such items require a Services Packaging Instruction Sheet (D PKG A Form 0673) to be completed.

Document History

October 16, 2015
Packaging of Rubber Hoses, Plastics Hoses; and Hose Assemblies
This Standard specifies the requirements for the packaging of rigid, flexible and pre-formed rubber or plastics hose and hose assemblies to Military Levels P, N and J. 1.2 It is based on a Primary...
June 15, 2012
Packaging of Rubber Hoses, Plastics Hoses, and Hose Assemblies
This Standard specifies the requirements for the packaging of rigid, flexible and pre-formed rubber or plastics hose and hose assemblies to Military Levels P, N and J. It is based on a Primary...
July 1, 2005
Packaging of Rubber Hoses, Plastics Hoses, and Hose Assemblies
This Standard specifies the requirements for the packaging of rigid, flexible and pre-formed rubber or plastics hose and hose assemblies to Military Levels P, N and J. It is based on a Primary...
DEF STAN 81-39
September 12, 1997
Packaging of Rubber Hoses, Plastics Hoses, and Hose Assemblies
This Standard specifies the requirements for the packaging of rigid, flexible and preformed rubber or plastics hose and hose assemblies to Military Levels P, N and J. It is based on a Primary...
September 12, 1997
Packaging of Rubber Hoses, Plastics Hoses, and Hose Assemblies
This Standard specifies the requirements for the packaging of rigid, flexible and pre-formed rubber or plastics hose and hose assemblies to Military Levels P, N and J. It is based on a Primary...
January 1, 1989
Packaging of Rubber Hoses, Plastics Hoses, and Hose Assemblies
This Defence Standard specifies the requirements for the packaging of rigid, flexible or preformed rubber or plastics hose and hose assemblies. It is applicable to Military Levels L, P, Primary...

References

Advertisement