DS/EN 301427 V1.1.1

Satellite Earth Stations and Systems (SES); Harmonized EN for Low data rate Land Mobile satellite Earth Stations (LMES) operating in the 11/12/14 GHz frequency bands covering essential requirements under article 3.2 of the R&T TE directive

inactive
Organization: DS
Publication Date: 15 December 2000
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The present document applies to Land Mobile Earth Stations (LMESs) which have the following characteristics: - the LMES are operating in one or more frequency ranges of the Fixed Satellite Service (FSS): - 10,70 GHz to 11,70 GHz (space to earth); - 12,50 GHz to 12,75 GHz (space to earth); - 14,00 GHz to 14,25 GHz (earth to space).

Document History

April 18, 2002
Satellite Earth Stations and Systems (SES); Harmonized EN for Low data rate Mobile satellite Earth Stations (MESs) except aeronautical mobile satellite earth stations, operating in the 11/12/14 GHz frequency bands covering essential requirements under article 3.2 of the R&TTE directive
The present document applies to Mobile Earth Stations (MESs), except aeronautical mobile earth stations, which have the following characteristics: - The MES are operating in one or more frequency...
DS/EN 301427 V1.1.1
December 15, 2000
Satellite Earth Stations and Systems (SES); Harmonized EN for Low data rate Land Mobile satellite Earth Stations (LMES) operating in the 11/12/14 GHz frequency bands covering essential requirements under article 3.2 of the R&T TE directive
The present document applies to Land Mobile Earth Stations (LMESs) which have the following characteristics: - the LMES are operating in one or more frequency ranges of the Fixed Satellite Service...
Advertisement