DS/EN 301427 V1.2.1
Satellite Earth Stations and Systems (SES); Harmonized EN for Low data rate Mobile satellite Earth Stations (MESs) except aeronautical mobile satellite earth stations, operating in the 11/12/14 GHz frequency bands covering essential requirements under article 3.2 of the R&TTE directive
active, Most Current
| Organization: | DS |
| Publication Date: | 18 April 2002 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to Mobile Earth Stations (MESs), except aeronautical mobile earth stations, which have the following characteristics: - The MES are operating in one or more frequency ranges of the Fixed Satellite Service (FSS): - 10,70 GHz to 11,70 GHz (space to earth); - 12,50 GHz to 12,75 GHz (space to earth); - 14,00 GHz to 14,25 GHz (earth to space).
Document History
DS/EN 301427 V1.2.1
April 18, 2002
Satellite Earth Stations and Systems (SES); Harmonized EN for Low data rate Mobile satellite Earth Stations (MESs) except aeronautical mobile satellite earth stations, operating in the 11/12/14 GHz frequency bands covering essential requirements under article 3.2 of the R&TTE directive
The present document applies to Mobile Earth Stations (MESs), except aeronautical mobile earth stations, which have the following characteristics: - The MES are operating in one or more frequency...
December 15, 2000
Satellite Earth Stations and Systems (SES); Harmonized EN for Low data rate Land Mobile satellite Earth Stations (LMES) operating in the 11/12/14 GHz frequency bands covering essential requirements under article 3.2 of the R&T TE directive
The present document applies to Land Mobile Earth Stations (LMESs) which have the following characteristics: - the LMES are operating in one or more frequency ranges of the Fixed Satellite Service...