DS/EN ISO/IEC 7816-6
Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements
inactive
| Organization: | DS |
| Publication Date: | 9 July 1997 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies directly or by reference the Data Elements (DE), including composite DE's, used in inter-industry interchange based on integrated circuit cards (ICCs).
Document History
December 7, 2000
Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements - Amendment 1: IC manufacturer registration
This subclause specifies: - the numbering system, - the rules for assignment, and - the assigned values to identify manufacturers of integrated circuits used in contact and/or contactless integrated...
DS/EN ISO/IEC 7816-6
July 9, 1997
Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements
This part of ISO/IEC 7816 specifies directly or by reference the Data Elements (DE), including composite DE's, used in inter-industry interchange based on integrated circuit cards (ICCs).