DS/EN ISO/IEC 7816-6/Amd.1

Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements - Amendment 1: IC manufacturer registration

inactive, Most Current
Organization: DS
Publication Date: 7 December 2000
Status: inactive
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This subclause specifies: - the numbering system, - the rules for assignment, and - the assigned values to identify manufacturers of integrated circuits used in contact and/or contactless integrated circuits cards.

Document History

DS/EN ISO/IEC 7816-6/Amd.1
December 7, 2000
Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements - Amendment 1: IC manufacturer registration
This subclause specifies: - the numbering system, - the rules for assignment, and - the assigned values to identify manufacturers of integrated circuits used in contact and/or contactless integrated...
July 9, 1997
Identification cards - Integrated circuit(s) cards with contacts - Part 6: Interindustry data elements
This part of ISO/IEC 7816 specifies directly or by reference the Data Elements (DE), including composite DE's, used in inter-industry interchange based on integrated circuit cards (ICCs).
Advertisement