NPFC - MIL-M-38510/14
MICROCIRCUITS, DIGITAL, TTL, DATA SELECTORS/MULTIPLEXERS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 2 August 1982 |
| Status: | inactive |
| Page Count: | 50 |
scope:
This specification covers the detail requirements for monolithic, silicon, TTL, data selectors/multiplexe
The complete part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit
01 Sixteen-input data selector/multiplexer
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline, (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞", dual-in-line package) F F-5 (16-lead, ¼" × ⅜", flat package) J D-3 (24-lead, ½" × 1-¼", dual-in-line package) K F-6 (24-lead, ⅜" × ⅝", flat-package) Z F-8 (24-lead, ¼" × ⅜", flat-package)
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RBE-2, Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range - - - - - - - - - - −0.5 V to 7.0 V Input voltage range- - - - - - - - - - - −1.5 V at −12 mA to 5.5 V Storage temperature range- - - - - - - - −65°C to 150°C Maximum power dissipation, PD 1/ Device type 01 - - - - - - - - - - - - 375 mW Device types 02 and 06 - - - - - - - - 268 mW Device type 03 - - - - - - - - - - - - 286 mW Device type 04 - - - - - - - - - - - - 248 mW Device type 05 - - - - - - - - - - - - 275 mW Lead temperature (soldering 10 seconds)- 300°C Thermal resistance, junction to case (θJC) 0.09°C/mW cases F, K, and Z 0.08°C/mW cases E and J Junction temperature (TJ)- - - - - - - - 175°C
Supply voltage - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage (VIH) 2.0 V Maximum low level input voltage (VIL) 0.8 V Maximum low level output current (IOL) 16 mA Normalized fanout (each output) 2/ - - - Low logic level- - - - - - - - - - - - 10 maximum High logic level - - - - - - - - - - - 20 maximum Case operating temperature range - - - - −55°C to 125°C
intended Use:
Microcircuits conforming to this specification are intended for use for original equipment design applications and logistic support of existing equipment
Document History