ARMY - MIL-PRF-62576A

REGULATOR, ENGINE GENERATOR

inactive
Organization: ARMY
Publication Date: 13 March 1997
Status: inactive
Page Count: 36
scope:

This specification covers a solid state regulator utilizing electronic devices to regulate the voltage and current of the 2 8 volt (V), direct current (dc) generator (see 6.1).

The solid state regulators are of the types listed below:

Type I - Regulator (Drawing 11631857) to operate with 28 V, 25 ampere (A), dc generator. Type II - Regulator (Drawing 12257823) to operate with 28 V, 300 A, dc generator. Type III - Regulator (Drawing 11672403) to operate with 28 V, 300 A, dc generator.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: U.S. Army Tank-automotive and Armaments Command, ATTN: AMSTA-TR-E/BLUE, Warren, MI 48397-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document, or by letter.

intended Use:

The regulators covered by this specification are intended for use in 28 V dc nominal electrical systems equipped with charging generators. The regulators are intended for use on tactical and... View More

Document History

April 11, 2017
Regulator, Engine Generator
A description is not available for this item.
June 20, 2011
REGULATOR, ENGINE GENERATOR
The regulators covered by this specification are military unique because they are intended for use in 28 V dc nominal electrical systems equipped with charging generators for non-commercial tactical...
September 30, 1998
REGULATOR, ENGINE GENERATOR
The regulators covered by this specification are military unique because they are intended for use in 28 V dc nominal electrical systems equipped with charging generators for non-commercial tactical...
MIL-PRF-62576A
March 13, 1997
REGULATOR, ENGINE GENERATOR
This specification covers a solid state regulator utilizing electronic devices to regulate the voltage and current of the 2 8 volt (V), direct current (dc) generator (see 6.1). The solid state...
January 19, 1988
REGULATOR, ENGINE GENERATOR
A description is not available for this item.

References

Advertisement