NPFC - MIL-T-83721

TRANSFORMERS, VARIABLE, POWER, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 April 1975
Status: active
Page Count: 31
scope:

This specification covers general requirements for tapped and continuously variable transformers which are either manually operated or motor driven. Included are variable transformers for aircraft light dimming controls (see 6.1).

Transformers covered by this specification shall be of the following classifications (see 3.1 and 6.2.1).

Class I - Transformers exceeding 2 pounds in weight. Class II - Transformers weighing 2 pounds or less.

intended Use:

These transformers are suitable for conventional applications when varying the voltage is required.

Document History

August 23, 2011
Transformers, Variable, Power General Specification For
A description is not available for this item.
March 31, 1999
TRANSFORMERS, VARIABLE, POWER, GENERAL SPECIFICATION FOR
A description is not available for this item.
November 28, 1990
TRANSFORMERS, VARIABLE, POWER, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-T-83721
April 24, 1975
TRANSFORMERS, VARIABLE, POWER, GENERAL SPECIFICATION FOR
This specification covers general requirements for tapped and continuously variable transformers which are either manually operated or motor driven. Included are variable transformers for aircraft...

References

Advertisement