DLA - SMD-5962-92216

MICROCIRCUITS, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 August 1993
Status: inactive
Page Count: 24
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01, 02 54FCT299T Eight input universal shift register, with three-state outputs, TTL compatible inputs, and limited output voltage swing. 03, 04 54FCT299AT Eight input universal shift register, with three-state outputs, TTL compatible inputs, and limited output voltage swing. 05, 06 54FCT299CT Eight input universal shift register, with three-state outputs, TTL compatible inputs, and limited output voltage swing.

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line S GDFP2-F20 or CDFP3-F20 20 Flat package 2 CQCC1-N20 20 Land less-chip-carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S, or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc4/ DC output voltage range (VOUT) - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 4/ DC input clamp current (IIK) (VIN = −0.5 V) - - - - - - ±20 mA DC output clamp current (IOK) (VOUT = −0.5 V and +7.0 V) −50 mA DC output source current (IOH) per output - - - - - - - −30 mA DC output sink current (IOL) per output - - - - - - - - +70 mA DC VCC current (ICC) - - - - - - - - - - - - - - - - - - ±316 mA DC ground current (IGND) - - - - - - - - - - - - - - - - +716 mA Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Case temperature under bias (TBIAS) - - - - - - - - - - −65°C to +135°C Maximum power dissipation (PD) - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT)- - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL) - - - - - - - - - 0.8 V Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V Case operating temperature range (TC) - - - - - - - - - 55°C to +125°C Maximum input rise and fall rate (tr, tf): (from VIN = 0.8 V to 2.0 V, 2.0 V to 0.8 V) - - - - - 5 ns/V Maximum high level output current (IOH): Device types 01, 03, and 05 - - - - - - - - - - - - - −12 mA Device types 02, 04, and 06 - - - - - - - - - - - - - −6 mA Maximum low level output current (IOL) - - - - - - - - - 32 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 28, 2022
MICROCIRCUIT, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
June 23, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 19, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 12, 2008
MICROCIRCUIT, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 30, 1996
MICROCIRCUITS, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92216
August 10, 1993
MICROCIRCUITS, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement