DLA - SMD-5962-92216 REV A

MICROCIRCUITS, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 September 1996
Status: inactive
Page Count: 26

Document History

December 28, 2022
MICROCIRCUIT, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
June 23, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 19, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 12, 2008
MICROCIRCUIT, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-92216 REV A
September 30, 1996
MICROCIRCUITS, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
August 10, 1993
MICROCIRCUITS, DIGITAL, FAST CMOS, EIGHT INPUT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement