DLA - SMD-5962-89920

MICROCIRCUIT, LINEAR, PROGRAMMABLE PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 August 1993
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UC1840 Progammable, off-line, PWM controller 02 UC1841 Progammable, off-line, PWM controller

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style V GDIP1-T18 or CDIP2-T18 18 dual-in-line 2 CQCC1-N20 20 square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage (+VIN): Voltage driven . . . . . . . . . . . . . . . . . . . . +32 V dc Current driven, 100 mA maximum . . . . . . . . . . . . Self-limiting PWM output voltage . . . . . . . . . . . . . . . . . . . 40 V PWM output current, steady-state . . . . . . . . . . . . 400 mA PWM output peak energy discharge . . . . . . . . . . . . 20 µJ Driver bias current . . . . . . . . . . . . . . . . . . . −200 mA Reference output current . . . . . . . . . . . . . . . . −50 mA Slow-start sink current . . . . . . . . . . . . . . . . . 20 mA VIN sense current . . . . . . . . . . . . . . . . . . . . 10 mA Current limit inputs . . . . . . . . . . . . . . . . . . −0.5 V to +5.5 V Comparator inputs: Device type 01 . . . . . . . . . . . . . . . . . . . . −0.3 V to +32 V Device type 02 . . . . . . . . . . . . . . . . . . . . Internally clamped at 12 V Stop input, device type 02 . . . . . . . . . . . . . . . −0.3 V to +5.5 V Power dissipation, TA = 25°C (PD) . . . . . . . . . . . . 1 W 2/ Power dissipation, TC = 25°C (PD) . . . . . . . . . . . . 2 W 3/ Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . 300°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . 100°C/W

Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C Input voltage (VIN) . . . . . . . . . . . . . . . . . . . 20 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 17, 2018
MICROCIRCUIT, LINEAR, PROGRAMMABLE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 19, 2011
MICROCIRCUIT, LINEAR, PROGRAMMABLE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 14, 2004
MICROCIRCUIT, LINEAR, PROGRAMMABLE PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
January 17, 2001
MICROCIRCUIT, LINEAR, PROGRAMMABLE PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89920
August 25, 1993
MICROCIRCUIT, LINEAR, PROGRAMMABLE PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement