DLA - SMD-5962-90571
MICROCIRCUIT, HYBRID, LINEAR, MULTIPLEXED TRACK AND HOLD AMPLIFIER
| Organization: | DLA |
| Publication Date: | 11 May 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing form a part of one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-14-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MN7130 Multiplexed track and hold amplifier
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 32 Dual-in-line
The teed finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VCC) . . . . . . . . . . . . +16 V dc Negative supply voltage (−VCC) . . . . . . . . . . . . −16 V dc Multiplexer inputs (pins 1 through 16). . . . . . . . . −VCC to +VCC Instrumentation amp inputs (pins 21 and 22) . . . . . . ±15 V T/H amplifier input (pin 19) . . . . . . . . . . . . . 0 to ±VCC Address inputs (pins 27 through 31) . . . . . . . . . . −0.3V to +VCC T/H command input (pin 17) . . . . . . . . . . . . . . 0 to +7 V Power dissipation (PD) . . . . . . . . . . . . . . . . 1200 mW Thermal resistance (θJC) . . . . . . . . . . . . . . . 5°C/W Thermal resistance (θJA) . . . . . . . . . . . . . . . 28°C/W Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . +175°C
Positive supply voltage range (+VCC). . . . . . . . . . +14.55 V dc to +15.45 V dc Negative supply voltage range (−VCC). . . . . . . . . . −155 V dc to −15.45 V dc Ambient operating temperature range (TJ). . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History