FORD ESK-M2G367-A2
ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 3 February 2015 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23 +/- 2 C.
Document History
FORD ESK-M2G367-A2
February 3, 2015
ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23 +/- 2 C.
December 1, 1992
ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, HARDENER
1. SCOPE The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23...