FORD - ESK-M2G367-A2

ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, HARDENER

inactive
Organization: FORD
Publication Date: 1 December 1992
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23 +/-2 C.

Document History

February 3, 2015
ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, HARDENER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23 +/- 2 C.
ESK-M2G367-A2
December 1, 1992
ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, HARDENER
1. SCOPE The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23...

References

Advertisement