DLA - SMD-5962-89899 REV A

MICROCIRCUIT, LINEAR, MAGNETIC AMPLIFIER CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 August 1993
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UC1838A Magnetic amplifier controller

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 and CDIP2-T16 16 dual-in-line

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) . . . . . . . . . . . . . . . . . . . . 40 V Magnetic amplifier source voltage (VM) . . . . . . . . . . . 40 V Reset output voltage (VR) . . . . . . . . . . . . . . . . . . −120 V Total source current voltage (VM − VR) . . . . . . . . . . . −140 V Amplifier input range . . . . . . . . . . . . . . . . . . . . −0.3 V to VCC Reset input current (IDR) . . . . . . . . . . . . . . . . . . −10 mA Power dissipation at TA = +25°C . . . . . . . . . . . . . . . 1 W Derate above 50°C . . . . . . . . . . . . . . . . . . . . . 10 mW/°C Power dissipation at TC = 25°C . . . . . . . . . . . . . . . 2 W Derate above 25°C . . . . . . . . . . . . . . . . . . . . . 16 mW/°C Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . 300°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +150°C

Supply voltage (VCC) . . . . . . . . . . . . . . . . . . . . 5 V to 40 V Ambient operating temperature range (TA) . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 4, 2008
MICROCIRCUIT, LINEAR, MAGNETIC AMPLIFIER CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89899 REV A
August 30, 1993
MICROCIRCUIT, LINEAR, MAGNETIC AMPLIFIER CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 12, 1993
MICROCIRCUIT, LINEAR, MAGNETIC AMPLIFIER CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement