ASTM International - ASTM B621-02
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
Organization: | ASTM International |
Publication Date: | 10 October 2002 |
Status: | inactive |
Page Count: | 3 |
ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service.
1.2 The following products are covered under this specification:
1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm) excl in diameter, hot or cold finished, solution annealed and pickled or mechanically descaled.
1.2.2 Rods 3/4 to 3 1/2 in. (19.05 to 88.9 mm) incl in diameter, hot or cold finished, solution annealed, ground or turned.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.