ISO 5856

Aerospace - Screws, 100 Degree Normal Countersunk Head, Internal Off-Set Cruciform Ribbed Drive, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1991
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 49.030.20

Document History

August 15, 2008
Aerospace - Screws, 100 degrees normal countersunk head, internal offset cruciform ribbed or unribbed drive, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
This International Standard specifies the dimensions of 100° normal countersunk head screws with internal offset cruciform ribbed or unribbed drive, with close or large tolerance normal shank and...
ISO 5856
December 15, 1991
Aerospace - Screws, 100 Degree Normal Countersunk Head, Internal Off-Set Cruciform Ribbed Drive, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes Less Than or Equal to 1 100 MPa - Dimensions
A description is not available for this item.
Advertisement