FORD WSK-M4D807-A2

POLYPHENYLENE SULFIDE (PPS), 40 % GLASS FIBER REINFORCED, SELF- EXTINGUISHING MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 3 February 1992
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a very high heat resistant 40 % glass fiber reinforced polyphenylene sulfide (PPS) molding compound. This material is self-extinguishing (SE) without flame retardant additives.

Document History

April 4, 2017
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED, SELF-EXTINGUISHING MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound. This material is self-extinguishing (SE) without...
March 17, 2006
POLYPHENYLENE SULFIDE (PPS), 40 % GLASS FIBER REINFORCED, SELF-EXTINGUISHING MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound. This material is self-extinguishing (SE) without...
FORD WSK-M4D807-A2
February 3, 1992
POLYPHENYLENE SULFIDE (PPS), 40 % GLASS FIBER REINFORCED, SELF- EXTINGUISHING MOLDING COMPOUND
1. SCOPE The material defined by this specification is a very high heat resistant 40 % glass fiber reinforced polyphenylene sulfide (PPS) molding compound. This material is self-extinguishing (SE)...

References

Advertisement