FORD WSK-M4D807-A2
POLYPHENYLENE SULFIDE (PPS), 40 % GLASS FIBER REINFORCED, SELF-EXTINGUISHING MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 17 March 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound. This material is self-extinguishing (SE) without flame retardant additives.
Document History
April 4, 2017
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED, SELF-EXTINGUISHING MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound. This material is self-extinguishing (SE) without...
FORD WSK-M4D807-A2
March 17, 2006
POLYPHENYLENE SULFIDE (PPS), 40 % GLASS FIBER REINFORCED, SELF-EXTINGUISHING MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound. This material is self-extinguishing (SE) without...
February 3, 1992
POLYPHENYLENE SULFIDE (PPS), 40 % GLASS FIBER REINFORCED, SELF- EXTINGUISHING MOLDING COMPOUND
1. SCOPE The material defined by this specification is a very high heat resistant 40 % glass fiber reinforced polyphenylene sulfide (PPS) molding compound. This material is self-extinguishing (SE)...