IEC 60371-3-6
Specification for Insulating Materials Based on Mica Part 3: Specifications for Individual Materials Sheet 6: Glass-Backed Mica Paper with a B-Stage Epoxy Resin Binder
| Organization: | IEC |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Mica based materials): | 29.035.50 |
scope:
This International Standard gives requirements for electrical insulating materials
The specification covers material having nominal thickness from 0,09 mm to 0,28 mm.
Document History