DLA - SMD-5962-92128

MICROCIRCUIT, LINEAR, HIGH SPEED, VOLTAGE COMPARATOR, WITH MASTER SLAVE FLIP FLOP, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 23 December 1992
Status: active
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-885 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflectod in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 EL2019 High speed voltage comparator with master slave flip flop

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style G NACY1-X8 8 Can P GDIPI-T8 or CDIP2-T8 8 Dual-in-line

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS) . . . . . . . . . . . . . . . . ±18 V dc Input voltage (VIN) . . . . . . . . . . . . . . . . +VS to −VS Differential input voltage . . . . . . . . . . . . Limited only by power supplies Peak output current (IOP) . . . . . . . . . . . . . 50 mA Continuous output current . . . . . . . . . . . . . 25 mA Input current (Pins 1, 2, or 3) . . . . . . . . . . ±10 mA Input current (Pins 5 or 6) . . . . . . . . . . . . ±5 mA Junction temperature (TJ) . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . −65°C to +150°C lead temperature (soldering, 10 seconds). . . . . . +300°C Power dissipation (PD): Case G . . . . . . . . . . . . . . . . . . . . . 1.0 W Case P . . . . . . . . . . . . . . . . . . . . . 1.5 W Thermal resistance, junction-to-case (ΘJC) . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case G . . . . . . . . . . . . . . . . . . . . . 190°C/W Case P . . . . . . . . . . . . . . . . . . . . . 125°C/W

Supply voltage (VS) . . . . . . . . . . . . . . . . ±15 V dc Ambient operating temperature range (TA). . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-92128
December 23, 1992
MICROCIRCUIT, LINEAR, HIGH SPEED, VOLTAGE COMPARATOR, WITH MASTER SLAVE FLIP FLOP, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement