DS/EN 301215-2 V1.2.1
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems inthe 11 GHzto60GHzband; Part 2: 24 GHz to 30 GHz
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems EN 301 213-1 [1], including central station and terminal station applications, operating in frequency bands from 11 GHz to 60 GHz. These systems use various multiple access schemes. Electronically steerable antennas, and circularly polarized antennas are not considered in the present document.
Document History