DS/EN 301215-2 V1.1.1

Fixed Radio Systems; Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems inthe 11 GHzto60GHz band; Part 2: 24 GHz to 30 GHz

inactive
Organization: DS
Publication Date: 15 March 2001
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including central station and terminal station applications, operating in frequency bands from 11 GHz to 60 GHz. These systems use various multiple access schemes. Electronically steerable antennas, and circularly polarized antennas are not considered in the present document. The present document, taken together with EN 301 215-1 [3], specifies the requirements for systems operating in the frequency range 24 GHz to 30 GHz.

Document History

October 15, 2002
Fixed Radio Systems; Point-to-Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems inthe 11 GHzto60GHz band; Part 2: 24 GHz to 30 GHz
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems EN 301 213-1 [1],...
July 15, 2001
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems inthe 11 GHzto60GHzband; Part 2: 24 GHz to 30 GHz
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems EN 301 213-1 [1],...
DS/EN 301215-2 V1.1.1
March 15, 2001
Fixed Radio Systems; Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems inthe 11 GHzto60GHz band; Part 2: 24 GHz to 30 GHz
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems [1], including central...
Advertisement