NPFC - MIL-M-38510/26

MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 15 August 1972
Status: inactive
Page Count: 13
scope:

This specification covers the detail requirements for monolithic silicon, TTL, low power, quadruple, 2-input exclusive-OR gate microcircuits. Three product assurance classes and a choice of case outline/lead finish are provided and are reflected in the complete part number.

The complete part number shall be as shown in the following example:

The device type shall be as follows:

Device type Circuit 01 Quadruple, 2-input exclusive-OR gate

Device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline, MIL-M-38510, appendix C A F-1 (14-pin, ¼" × ¼", flat pack) B F-3 (14-pin, ⅛" × ¼", flat pack) C D-1 (14-pin, ¼" × ¾", dual-in-line) D F-2 (14-pin, ¼" × ⅜", flat pack)

Supply voltage range - - - - - - - - - - - - - 0 Vdc to 8.0 Vdc Input voltage range - - - - - - - - - - - - - 0 Vdc to 5.5 Vdc Storage temperature range- - - - - - - - - - - −65°C to 150°C Maximum power dissipation, PD 1/ - - - - - - - 9 mWdc per gate Lead temperature (soldering 10 seconds) - - - 300°C Junction temperature - - - - - - - - - - - - - - - - - - TJ = 175°C

Supply voltage - - - - - - - - - - - - - - 4.5 Vdc minimum to 5.5 Vdc maximum Minimum high level input voltage- - - - - - 2.0 Vdc Maximum low level input voltage - - - - - - 0.7 Vdc Normalized fanout (each output) 2/ - - - - 10 maximum Ambient operating temperature range - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

February 13, 2015
Microcircuits, Digital, TTL, Low Power, Exclusive-OR Gates, Monolithic Silicon
A description is not available for this item.
May 6, 2010
Microcircuits, Digital, TTL, Low Power, Exclusive-OR Gates, Monolithic Silicon
This specification covers the detail requirements for monolithic, silicon, TTL, low power, quadruple, 2-input exclusive-OR gate microcircuits. Two product assurance classes and a choice of case...
August 2, 2005
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL, low power, quadruple, 2-input exclusive-OR gate microcircuits. Two product assurance classes and a choice of case...
June 25, 2002
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
March 12, 1996
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
December 18, 1995
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
October 6, 1995
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
June 17, 1976
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
June 28, 1974
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
May 1, 1974
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
November 12, 1973
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
October 15, 1973
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1973
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/26
August 15, 1972
MICROCIRCUITS, DIGITAL, TTL, LOW POWER EXCLUSIVE-OR GATES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, low power, quadruple, 2-input exclusive-OR gate microcircuits. Three product assurance classes and a choice of case...

References

Advertisement