DLA - SMD-5962-87693

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 4-INPUT MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 August 1987
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC253 Dual 4-input multiplexer with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞") dual-in-line package F F-5 (16-lead, ¼" × ⅜") flat package 2 C-2 (20-terminal, .350" × .350") square chip carrier package

Supply voltage range 1/- - - - - - - - - - - - - - - - - - −0.5 V dc to+6.0 V dc DC input voltage 1/- - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage 1/ - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current- - - - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - - - - ±50 DC VCC or GND current (per pin)- - - - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 500 mW Lead temperature (soldering 10 seconds) - - - - - - - - - +245°C Thermal resistance, Junction-to-case (θJC) Cases E and F- - - - - - - - - - - - - - - - - - - - - - - (See MIL-H-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (TJ) 3/ - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) 4/ - - - - - - - - - - - - - - - 3.0 V dc to 5.5 V dc Input voltage - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 3.6 V - - - - - - - - - - - - - - - - - - - - 0 to 116 ns (10 to 90%, 40 ns/V) VCC = 5.5 V - - - - - - - - - - - - - - - - - - - - 0 to 88 ns (10 to 90%, 20 ns/V)

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 27, 2023
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 4-INPUT MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 22, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 4-INPUT MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 5, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 4-INPUT MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 7, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 4-INPUT MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87693
August 10, 1987
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL 4-INPUT MULTIPLEXER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....

References

Advertisement