DLA - SMD-5962-86032 REV E

MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 September 1993
Status: inactive
Page Count: 29
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68020-12 HCMOS, 32-bit microprocessor 02 68020-16 HCMOS, 32-bit microprocessor 03 68020-20 HCMOS, 32-bit microprocessor

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA5-P114 114 pin grid array Y See figure 1 132 Square leaded chip carrier

Supply voltage range - - - - - - - - - - - - - - - - - - - −0.3 v dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 1.75 W Lead temperature (soldering, 5 seconds) - - - - - - - - - +270°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction to case (ΘJC):- - - - - - - - See MIL-STD-1835

Supply voltage range (VDD) - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum High level input voltage (VIH) - - - - - - - - - - - - - - - 2.0V dc to VCC V dc Low level input voltage range (VIL)- - - - - - - - - - - - - GND or −0.5 V dc to +0.8 V dc Minimum high level output voltage (VOH)- - - - - - - - - - - 2.4 V dc Maximum low level output voltage (VOL) - - - - - - - - - - - 0.5 V dc Maximum low level output voltage (RESET only) - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - - - - - 55°C to +125°C Frequency of operation: Device type 01 - - - - - - - - - - - - - - - - - - - - - - 8.0 MHz to 12.5 MHz Device type 02 - - - - - - - - - - - - - - - - - - - - - - 8.0 MHz to 16.7 MHz Device type 03 - - - - - - - - - - - - - - - - - - - - - - 12.5 MHz to 20.0 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 12, 2020
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 8, 2011
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 17, 2005
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 27, 1999
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
August 5, 1994
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-86032 REV E
September 2, 1993
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 10, 1993
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
November 7, 1990
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
September 8, 1989
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
April 15, 1988
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
February 25, 1987
MICROCIRCUIT, DIGITAL, HCMOS, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement