DLA - SMD-5962-87701 REV B
MICROCIRCUIT, CMOS, DUAL, 8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 June 1989 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 7528 CMOS dual 8-bit buffered DAC, ±4 LSB's of gain error 02 7528 CMOS dual 8-bit buffered DAC, ±2 LSB's of gain error 03 7528 CMOS dual 8-bit buffered DAC, ±1 LSB's of gain error
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage - - - - - - - - - - - - - - - - - - - - +5 V dc to +15 V dc VDD to AGND - - - - - - - - - - - - - - - - - - - - - 0 V dc, +17 V dc VDD to DGND - - - - - - - - - - - - - - - - - - - - - 0 V dc, +17 V dc Digital input voltage to DGND - - - - - - - - - - - - −0.3 V dc to +15 V dc VRFBA, VRFBB to DGND - - - - - - - - - - - - - - - - - ±25 V dc VREFA, VREFB to AGND - - - - - - - - - - - - - - - - - ±25 V dc V pin 1 to DGND - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD V pin 2, V pin 20 to AGND - - - - - - - - - - - - - - −0.3 V dc to +15 V dc AGND to DGND - - - - - - - - - - - - - - - - - - - - - −0.3 V, VDD + 0.3 V DGND to AGND - - - - - - - - - - - - - - - - - - - - - +0.3 V Power dissipation (PD) Up to +75 C - - - - - - - - - - - - - - - - - - - - 450 mW Derate above +75°C - - - - - - - - - - - - - - - - - 6 mW/°C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance (θJC) - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance (θJA) - - - - - - - - - - - - - - - +120°C
Operating ambient temperature range (TA) - - - - - - - -55°C to +125°C Supply voltage range (VDD) - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc and +14.25 V dc to +15.75 V dc VREF DACA = VREF DACB- - - - - - - - - - - - - - - - - +10 V dc OUT DACA = OUT DACB- - - - - - - - - - - - - - - - - - 0 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History