DLA - SMD-5962-99566

MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 9.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 24 June 1999
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 21, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±9.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
December 4, 2017
MICROCIRCUIT, HYBRID, LINEAR, ±9.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 14, 2016
MICROCIRCUIT, HYBRID, LINEAR, ±9.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 3, 2010
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 9.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 28, 2003
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 9.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
SMD-5962-99566
June 24, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 9.5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement