DLA - SMD-5962-89986
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, DIGITAL TO SYNCHRO AND DIGITAL TO RESOLVER CONVERTER
| Organization: | DLA |
| Publication Date: | 10 February 1992 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part of Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Accuracy 01 DSC-11520-112 16-Bit D/S and D/R converter ±8 minutes 02 DSC-11520-113 16-Bit D/S and D/R converter ±4 minutes 03 DSC-11520-114 16-Bit D/S and D/R converter ±2 minutes 04 DSC-11520-115 16-Bit D/S and D/R converter ±1 minutes
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be designated in appendix C of MIL-M-38510, as follows:
Outline letter Case outline X See figure 1 (36-lead, 1.900" × .780" × .210"), dual-in-line
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - - +18 V dc Negative supply voltage (VEE) - - - - - - - - - - - - - - - - - - - - - - −18 V dc Reference input (RH, RL) - - - - - - - - - - - - - - - - - - - - - - - - 30 V rms Digital input voltage (BITS 1-16) - - - - - - - - - - - - - - - - - - - - −0.3 V dc to + 6.5 V dc Power dissipation at TA = +125°C (PD) - - - - - - - - - - - - - - - - - - .72 W Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - - - 8.0°C/W Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - - - - - - - 20°C/W
Positive supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - +14.25 V dc to +15.75 V dc Negative supply voltage range (VEE) - - - - - - - - - - - - - - - - - - - −14.25 V dc to −15.75 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History