NPFC - MIL-PRF-85570

CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR

inactive
Buy Now
Organization: NPFC
Publication Date: 20 March 2006
Status: inactive
Page Count: 25
scope:

The cleaning compounds covered by this specification are used for cleaning the exterior surface of aircraft.

Classification. The cleaning compounds covered by this specification are furnished in the following types (see 6.2):

Type I - General purpose, aromatic solvent base

Type IA - General purpose, aromatic solvent base, aerosol

Type II - General purpose, non-solvent

Type III - Abrasive spot cleaner

Type IV - Rubberized spot cleaner

Type V - Gel-type wheel well degreaser, low solvent (less than 10%)

intended Use:

The cleaning compound exceeds commercially available cleaning compounds in order to provide for the cleaning of military aircraft high gloss and camouflage paint systems, low gloss tactical paint... View More

Document History

Cleaning Compounds, Aircraft, Exterior
A description is not available for this item.
December 27, 2016
Cleaning Compounds, Aircraft, Exterior
A description is not available for this item.
March 27, 2012
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
The cleaning compound exceeds commercially available cleaning compounds in order to provide for the cleaning of military aircraft high gloss and camouflage paint systems, low gloss tactical paint...
MIL-PRF-85570
March 20, 2006
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
The cleaning compound exceeds commercially available cleaning compounds in order to provide for the cleaning of military aircraft high gloss and camouflage paint systems, low gloss tactical paint...
June 19, 2002
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
The cleaning compound exceeds commercially available cleaning compounds in order to provide for the cleaning of military aircraft high gloss and camouflage paint systems, low gloss tactical paint...
June 11, 1997
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
The cleaning compounds covered by this specification are used for cleaning the exterior surface of aircraft. The cleaning compounds covered by this specification are furnished in the following...
June 20, 1988
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
A description is not available for this item.
August 26, 1987
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
A description is not available for this item.
March 27, 1985
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
A description is not available for this item.
March 28, 1983
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
A description is not available for this item.
July 8, 1982
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
A description is not available for this item.

References

Advertisement