ASD-STAN - PREN 4133

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 450 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 April 1993
Status: inactive
Page Count: 10

Document History

October 31, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/ 425 Degrees C
A description is not available for this item.
PREN 4133
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 450 Degrees Celsius
A description is not available for this item.
Advertisement