ASD-STAN - PREN 4133
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/ 425 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 31 October 1994 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 4133
October 31, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature)/ 425 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 450 Degrees Celsius
A description is not available for this item.