DS/ETS 300019-1-3/A1

Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-3: Classification of environmental conditions - Stationary use at weatherprotected locations

active, Most Current
Organization: DS
Publication Date: 4 August 1997
Status: active
ICS Code (Telecommunications in general): 33.020
ICS Code (Environmental testing): 19.040
scope:

The purpose of this sub-part is to define the environmentatl conditions and their severities to which equipment may be exposed at specified locations. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. This sub-part applies to equipment installed for stationary use at weatherprotected locations during: normal operation, exchange or installation construction; repair and maintenance.

Document History

DS/ETS 300019-1-3/A1
August 4, 1997
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-3: Classification of environmental conditions - Stationary use at weatherprotected locations
The purpose of this sub-part is to define the environmentatl conditions and their severities to which equipment may be exposed at specified locations. The severities specified are those which will...
October 27, 1993
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-3: Classification of environmental conditions - Stationary use at weatherprotected locations
The purpose of this sub-part is to define the environmentatl conditions and their severities to which equipment may be exposed at specified locations. The severities specified are those which will...
Advertisement