DS/ETS 300019-1-3

Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-3: Classification of environmental conditions - Stationary use at weatherprotected locations

active
Organization: DS
Publication Date: 27 October 1993
Status: active
ICS Code (Telecommunications in general): 33.020
ICS Code (Environmental testing): 19.040
scope:

The purpose of this sub-part is to define the environmentatl conditions and their severities to which equipment may be exposed at specified locations. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. This sub-part applies to equipment installed for stationary use at weatherprotected locations during: normal operation, exchange or installation construction; repair and maintenance.

Document History

August 4, 1997
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-3: Classification of environmental conditions - Stationary use at weatherprotected locations
The purpose of this sub-part is to define the environmentatl conditions and their severities to which equipment may be exposed at specified locations. The severities specified are those which will...
DS/ETS 300019-1-3
October 27, 1993
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-3: Classification of environmental conditions - Stationary use at weatherprotected locations
The purpose of this sub-part is to define the environmentatl conditions and their severities to which equipment may be exposed at specified locations. The severities specified are those which will...
Advertisement