DS/EN 61347-2-3/A2
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
| Organization: | DS |
| Publication Date: | 4 May 2006 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of EN 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in EN 60081 and EN 60901, and other fluorescent lamps for high-frequency operation. This first edition of EN 61347-2-3, together with EN 61347-1, cancels and replaces the second edition of EN 60928, published in 1995, and constitutes a minor revision. This standard shall be used in conjunction with EN 61347-1. It was established on the basis of the first edition (2000) of that standard.
Document History