DS/EN 61347-2-3/A1
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
| Organization: | DS |
| Publication Date: | 25 November 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating form the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation. Particular requirements for electronic ballasts with means of protection against overheating are given in annex C. Particular requirements for a.c./d.c. supplied electronic ballasts for maintained emergency lighting are given in annex J. Performance requirements are the subject of IEC 60929.
Document History