ISO 15171-1

Connections for Fluid Power and General Use - Hydraulic Couplings for Diagnostic Purposes - Part 1: Coupling Not for Connection Under Pressure

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 1999
Status: active
Page Count: 10
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 15171 specifies dimensions, performance requirements and test procedures for the male quickaction half of a metric coupling with an M14 x 1,5 straight stud end to mate with an ISO 6149-1 port, to be used for diagnostic purposes. Couplings in accordance with this part of ISO 15171 are not designed to connect under pressure. The coupling is designed for use in hydraulic systems that use mineral oil.

NOTE Use of this coupling with fluids other than mineral oil requires agreement between the supplier and the purchaser.

This part of ISO 15171 does not apply to the female half of the mating hydraulic quick-action coupling, which is not on the machine.

Couplings in accordance with this part of ISO 15171 may be used at a maximum working pressure of 40 MPa [400 bar1)]. The permissible working pressure depends upon the materials, design, working conditions, application, etc.

Conformance to the dimensional information in this part of ISO 15171 does not guarantee rated performance. Each manufacturer should perform testing in accordance with the specification contained in this part of ISO 15171 to assure that components comply with the performance rating.

1) 1 bar = 0,1 MPa = 105 Pa; 1 Pa = 1 N/m2

Document History

ISO 15171-1
July 1, 1999
Connections for Fluid Power and General Use - Hydraulic Couplings for Diagnostic Purposes - Part 1: Coupling Not for Connection Under Pressure
This part of ISO 15171 specifies dimensions, performance requirements and test procedures for the male quickaction half of a metric coupling with an M14 x 1,5 straight stud end to mate with an ISO...

References

Advertisement