DLA - SMD-5962-94550

MICROCIRCUIT, DIGITAL, 32-BIT RISC MICROPROCESSOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 30 June 1995
Status: active
Page Count: 30
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RNA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 79R3081E 32-bit RISC microprocessor

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 84 Quad flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Storage temperature range . . . . . . . . . . . . . . . . . . . −65°C to +155°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . 4.2 W Terminal voltage with respect to GND range (VTERM) . . . . . . −0.5 V dc to +7.0 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc Temperature under bias range (TBIAS) . . . . . . . . . . . . . −65°C to +135°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . 260°C Thermal resistance, junction-to-case (ΘJC): . . . . . . . . . 10°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +175°C

Case operating temperature range . . . . . . . . . . . . . . . −55°C to +125°C Supply voltage range . . . . . . . . . . . . . . . . . . . . . 4.50 V dc ≤ VCC ≤ 5.50 V dc

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-94550
June 30, 1995
MICROCIRCUIT, DIGITAL, 32-BIT RISC MICROPROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement