GMW25

Mechanical Properties and Material Requirements for Externally Threaded Fasteners

inactive
Buy Now
Organization: GMW
Publication Date: 1 December 2003
Status: inactive
Page Count: 8
scope:

1 Scope

This specification specifies the mechanical properties and material requirements for externally threaded fasteners in nominal thread diameters of < M39 in addition to the other specified details in ISO 898-1:1999(E). This specification is based upon ISO 898-1 but it (GMW25) does not include 9.8, 10.9 and 12.9 property classes of ISO 898-1.

Document History

July 1, 2020
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
This specification defines the mechanical and material requirements for externally threaded fasteners sized M39 and smaller. This specification is based on ISO 898-1. However, only Property Class...
November 1, 2017
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
This specification defines the mechanical and material requirements for externally threaded fasteners sized M39 and smaller. This specification is based on ISO 898-1. However, only property class...
August 1, 2012
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
This specification defines the mechanical and material requirements for externally threaded fasteners sized M39 and smaller. This specification is based on ISO 898-1. However, only property class...
GMW25
December 1, 2003
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
1 Scope This specification specifies the mechanical properties and material requirements for externally threaded fasteners in nominal thread diameters of < M39 in addition to the other specified...
September 1, 1999
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
1 Scope. This specification specifies the mechanical properties and material requirements for externally threaded fasteners in nominal thread diameters of < M39 in addition to the other specified...

References

Advertisement