GMW25

Mechanical Properties and Material Requirements for Externally Threaded Fasteners

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 1999
Status: inactive
Page Count: 7
scope:

1 Scope.

This specification specifies the mechanical properties and material requirements for externally threaded fasteners in nominal thread diameters of < M39 in addition to the other specified details in IS0 898-898. 1.1:1988(E). This specification does not include 10.9 and 12.9 property classes of IS0 898-lis based upon IS0 898-1.

Document History

July 1, 2020
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
This specification defines the mechanical and material requirements for externally threaded fasteners sized M39 and smaller. This specification is based on ISO 898-1. However, only Property Class...
November 1, 2017
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
This specification defines the mechanical and material requirements for externally threaded fasteners sized M39 and smaller. This specification is based on ISO 898-1. However, only property class...
August 1, 2012
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
This specification defines the mechanical and material requirements for externally threaded fasteners sized M39 and smaller. This specification is based on ISO 898-1. However, only property class...
December 1, 2003
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
1 Scope This specification specifies the mechanical properties and material requirements for externally threaded fasteners in nominal thread diameters of < M39 in addition to the other specified...
GMW25
September 1, 1999
Mechanical Properties and Material Requirements for Externally Threaded Fasteners
1 Scope. This specification specifies the mechanical properties and material requirements for externally threaded fasteners in nominal thread diameters of < M39 in addition to the other specified...

References

Advertisement