ASTM International - ASTM D3131-07(2013)

Standard Specification for Isopropyl Acetate (99 % Grade)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 2
ICS Code (Aliphatic hydrocarbons): 71.080.10
scope:

1.1 This specification covers isopropyl acetate (99 % grade).

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

1.4 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.

abstract:

This specification establishes the properties and requirements for isopropyl acetate. Specimens shall be sampled and tested as appropriate, and adhere accordingly to specified values of the... View More

Document History

July 1, 2021
Standard Specification for Isopropyl Acetate (99 % Grade)
1.1 This specification covers isopropyl acetate (99 % grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 For...
ASTM D3131-07(2013)
June 1, 2013
Standard Specification for Isopropyl Acetate (99 % Grade)
1.1 This specification covers isopropyl acetate (99 % grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 For...
June 1, 2007
Standard Specification for Isopropyl Acetate (99 % Grade)
1.1 This specification covers isopropyl acetate (99 % grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 For...
May 10, 2002
Standard Specification for Isopropyl Acetate (99% Grade)
1.1 This specification covers isopropyl acetate (99 % grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
May 10, 2002
Standard Specification for Isopropyl Acetate (99% Grade)
1.1 This specification covers isopropyl acetate (99 % grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
Advertisement