CSA - CAN/CSA-ISO/IEC 8473-5-01

Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by ISDN Circuit-Switched B-Channels

inactive
Organization: CSA
Publication Date: 1 December 2001
Status: inactive
Page Count: 25
scope:

This Recommendation 1 International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 1 ISO/IEC 8473-l is provided by a subnetwork that conforms to Recommen- dation 4.93 1 through the operation of a Subnetwork Dependent Convergence Function (SNDCF) as described in ISO/IEC 8648.

This Recommendation 1 International Standard also provides the PIGS proforma for this protocol, in compliance with the relevant requirements, and in accordance with the relevant guidance, given in CCITT Rec. X.290 and ISO/IEC 9646- 1.

Document History

December 1, 2001
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by ISDN Circuit-Switched B-Channels
This Recommendation | International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 | ISO/IEC 8473-1 is provided by a subnetwork that...
CAN/CSA-ISO/IEC 8473-5-01
December 1, 2001
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by ISDN Circuit-Switched B-Channels
This Recommendation 1 International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 1 ISO/IEC 8473-l is provided by a subnetwork that...
December 1, 2001
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by ISDN Circuit-Switched B-Channels
This Recommendation 1 International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 1 ISO/IEC 8473-l is provided by a subnetwork that...
January 1, 2001
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by ISDN Circuit-Switched B-Channels
This Recommendation 1 International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 1 ISO/IEC 8473-l is provided by a subnetwork that...

References

Advertisement