CSA - CAN/CSA-ISO/IEC 8473-5-01
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by ISDN Circuit-Switched B-Channels
| Organization: | CSA |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This Recommendation | International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 | ISO/IEC 8473-1 is provided by a subnetwork that conforms to Recommen- dation 4.931 through the operation of a Subnetwork Dependent Convergence Function (SNDCF) as described in ISO/IEC 8648.
This Recommendation | International Standard also provides the PIGS proforma for this protocol, in compliance with the relevant requirements, and in accordance with the relevant guidance, given in CCITT Rec. X.290 and ISO/IEC 9646- 1.
Document History