DLA - DESC-DWG-77052 REV G

MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 24 March 1994
Status: inactive
Page Count: 19
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DG508A, HI-508, ADG508A CMOS, positive logic, 8-channel analog MUX/DEMUX 02 HI-508A, HI-548 CMOS, positive logic, 8-channel analog MUX/DEMUX with overvoltage protection 03 MAX358 CMOS, positive logic, 8-channel analog MUX/DEMUX with overvoltage protection

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage between V+ and V−: Device type 01 - - - - - - - - - - - - - - - - - - +44 V dc Device types 02 and 03 - - - - - - - - - - - - - - +40 V dc V+ to ground: Device type 01 - - - - - - - - - - - - - - - - - - +22 V dc Device types 02 and 03 - - - - - - - - - - - - - - +20 V dc V− to ground: Device type 01 - - - - - - - - - - - - - - - - - - −22 V dc Device types 02 and 03 - - - - - - - - - - - - - - −20 V dc Digital input overvoltage range Device types 02 and 03 - - - - - - - - - - - - - - (V−) − 4.0 V dc to (V+) + 4.0 V dc Analog input overvoltage range Device type 01 - - - - - - - - - - - - - - - - - - (V−) − 3.0 V dc to (V+) Analog input voltage (VS): Device type 01 - - - - - - - - - - - - - - - - - - (V−) − 2 V dc to (V+) + 2 V dc Device types 02 and 03 - - - - - - - - - - - - - - (V−) − 20 V dc to (V+) + 20 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD): Case E - - - - - - - - - - - - - - - - - - - - - - 470 mW at TA = +75°C Case F - - - - - - - - - - - - - - - - - - - - - - 725 mW at TA = +75°C Case 2 - - - - - - - - - - - - - - - - - - - - - - 1.23 W at TA = +75°C Derating factor: Case E - - - - - - - - - - - - - - - - - - - - - - 12.0 mW/°C above TA = +75°C Case F - - - - - - - - - - - - - - - - - - - - - - 8.0 mW/°C above TA = +25°C Case 2 - - - - - - - - - - - - - - - - - - - - - - 12.3 mW/°C above TA = +75°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-STD-1835 Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Positive supply voltage (V+) - - - - - - - - - - - - +15 V dc Negative supply voltage (V−) - - - - - - - - - - - - −15 V dc Logic low level address input voltage (VIL)- - - - - 0 V dc to 0.8 V dc Logic high level address input voltage (VIH): Device types 01 and 03 - - - - - - - - - - - - - - 2.4 V dc to (V+) − 0.7 V dc Device type 02 - - - - - - - - - - - - - - - - - - 4.0 V dc to V+ Enable voltage (VEN): Device type 01 - - - - - - - - - - - - - - - - - - 4.5 V dc to (V+) − 0.7 V dc Device type 02 - - - - - - - - - - - - - - - - - - 4.0 V dc to (V+) − 0.7 V dc Device type 03 - - - - - - - - - - - - - - - - - - 2.4 V dc to (V+) − 0.7 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

DESC-DWG-77052 REV G
March 24, 1994
MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 30, 1987
MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 7, 1986
MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
April 9, 1984
MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement