DLA - DESC-DWG-77052 REV F

MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 January 1987
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device types Generic number Circuit 01 (see 6.4) CMOS, Positive Logic, 8-Channel Analog MUX/DEMUX 02, 03 (see 6.4) CMOS, Positive Logic, 8-Channel Analog MUX/DEMUX with overvoltage protection

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼ inch by ⅞ inch, dual-in-line package) F F-5 (16 lead, ¼ inch by ⅜ inch, flat package)

Supply voltage between V+ and V−: Device type 01- - - - - - - - - - - - - - - - - - - +32 V Device types 02 and 03- - - - - - - - - - - - - - - +40 V V+ to ground: Device type 01- - - - - - - - - - - - - - - - - - - +16 V Device types 02 and 03- - - - - - - - - - - - - - - +20 V Digital input overvoltage range (device types 02 and 03) - - - - - - - - - - - - - ((V−) −4 V) ≤ VD ≤ ((V+) +4 V) Analog input overvoltage range (device type 01) - - - ((V−) −0.3 V) ≤ VA ≤ (V+) Analog input (device types 02 and 03): V+ supply - - - - - - - - - - - - - - - - - - - - - +20 V V− supply - - - - - - - - - - - - - - - - - - - - - −20 V Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD 1/: Case E 400 mW Case F- - - - - - - - - - - - - - - - - - - - - - - 725 mW Derating factor: Case E- - - - - - - - - - - - - - - - - - - - - - - 12 mW/°C above TA = +75°C Case F- - - - - - - - - - - - - - - - - - - - - - - 8 mW/°C above TA = +25°C Thermal resistance, junction-to-case (θJC): Case E- - - - - - - - - - - - - - - - - - - - - - - 35°C/W Case F- - - - - - - - - - - - - - - - - - - - - - - 35°C/W Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Junction temperature, TJ- - - - - - - - - - - - - - - +175°C

V+ - - - - - - - - - - - - - - - - - - - - - - - - - - +15 V V− - - - - - - - - - - - - - - - - - - - - - - - - - - −15 V VRef - - - - - - - - - - - - - - - - - - - - - - - - - Open VIL(max) - - - - - - - - - - - - - - - - - - - - - - - 0.8 V VIH(min) - - - - - - - - - - - - - - - - - - - - - - - 2.4 V VEN: Device type 01 - - - - - - - - - - - - - - - - - - - 4.5 V Device types 02 and 03 - - - - - - - - - - - - - - - 4.0 V Ambient operating temperature range- - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 24, 1994
MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
DESC-DWG-77052 REV F
January 30, 1987
MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 7, 1986
MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
April 9, 1984
MICROCIRCUIT, CMOS, POSITIVE LOGIC 8-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement