ISO 13468-1
Plastics - Determination of the Total Luminous Transmittance of Transparent Materials - Part 1: Single-Beam Instrument First Edition
| Organization: | ISO |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 13468 covers the determination of the total luminous transmittance, in the visible region of the spectrum, of planar transparent and substantially colourless plastics, using a single-beam photometer with a specified CIE standard light source and photodetector.
This part of ISO 13468 cannot be used for plastics which contain fluorescent materials. This part of ISO 13468 is applicable to transparent moulding materials, films and sheets not exceeding 10 mm in thickness.
NOTES
Total luminous transmittance can also be determined by a double-beam spectrophotometer as in part 2 of the standard. Part 1, however, provides a simple but precise, practical and quick determination. This method is suitable for use not only for analytical purposes but also for quality control.
Substantially colourless plastics include those which are faintly tinted.
Specimens more than 10 mm thick may be measured provided the instrument can accommodate them, but the results may not be comparable with those obtained using specimens less than 10 mm thick.
Document History