DLA - SMD-5962-88764 REV A
MICROCIRCUIT, DIGITAL-LINEAR, 8-BIT A/D CONVERTERS, HIGH SPEED, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 September 1991 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Total unadjusted error 01 7824T 4-channel 8-bit ADC ±1.0 LSB 02 7824U 4-channel 8-bit ADC ±0 5 LSB 03 7828T 8-channel 8-bit ADC ±1.0 LSB 04 7828U 8-channel 8-bit ADC ±0 5 LSB
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), leadless chip carrier package
VDD to ground range - - - - - - - - - - - - - - - - - - - - - 0 V dc to +7 V dc Digital input voltage to ground ([R bar][D bar], [C bar][S bar], A0, A1 and A2) - - - −0.3 V dc to VDD Digital output voltage to ground (DB0, DB7, RDY and [I bar][N bar][T bar]) - - −0.3 V dc to VDD VREF (+) to ground- - - - - - - - - - - - - - - - - - - - - - VREF (−) to VDD VREF (−) to ground- - - - - - - - - - - - - - - - - - - - - - 0 V dc to VREF(+) Analog input, any channel - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - - - - +300°C Power dissipation (PD)- - - - - - - - - - - - - - - - - - - - 450 mW 1/ Thermal resistance, junction-to-case (ΘJC)- - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) (all cases) - - 120°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VDD) - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Positive reference voltage (VREF+) - - - - - - - - - - - +5.0 V dc Negative reference voltage (VREF−) - - - - - - - - - - - 0 V dc Ground potential (GND) - - - - - - - - - - - - - - - - - 0 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History